Panasonic Surface Mount Inductors ETQP4M6R8KVK

Description
Panasonic ETQP4M6R8KVK
Request a Quote Datasheet
Description
Panasonic ETQP4M6R8KVK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1220444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1220444
Surface Mount Inductors 1220444
Panasonic ETQP4M6R8KVK

Panasonic ETQP4M6R8KVK

Supplier's Site
Surface Mount Inductors - 1221769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1221769
Surface Mount Inductors 1221769
Panasonic ETQP4M6R8KVK

Panasonic ETQP4M6R8KVK

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
ETQP4M6R8KVK
Inductors/Coils/Transformers >> Power Inductors ETQP4M6R8KVK
6.9A 6.8uH Molding Choke ±20% 11A SMD,8.5x8mm Power Inductors ROHS

6.9A 6.8uH Molding Choke ±20% 11A SMD,8.5x8mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 6.8Uh, 5.9A, 20%, Power, Smd; Inductance Panasonic - 90Y9932 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 5.9A, 20%, Power, Smd; Inductance Panasonic
90Y9932
Inductor, 6.8Uh, 5.9A, 20%, Power, Smd; Inductance Panasonic 90Y9932
INDUCTOR, 6.8UH, 5.9A, 20%, POWER, SMD; Inductance:6.8µH; RMS Current (Irms):5.9A; Inductor Construction:-; Saturation Current (Isat):11A; Product Range:ETQP Series; Power Inductor Case:8.5mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 6.8UH, 5.9A, 20%, POWER, SMD; Inductance:6.8µH; RMS Current (Irms):5.9A; Inductor Construction:-; Saturation Current (Isat):11A; Product Range:ETQP Series; Power Inductor Case:8.5mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1220444 ETQP4M6R8KVK 90Y9932
Product Name Surface Mount Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 6.8Uh, 5.9A, 20%, Power, Smd; Inductance Panasonic
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Rated DC Current 7300 milliamps 6900 milliamps 5900 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0840
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J202SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details