Panasonic Inductor and Choke ETQP4M4R7YFP

Description
General Purpose Inductor, Product overview: ETQP4M4R7YFP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP4M4R7YFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
General Purpose Inductor, Product overview: ETQP4M4R7YFP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP4M4R7YFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-ETQP4M4R7YFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-ETQP4M4R7YFP
Inductor and Choke 71-ETQP4M4R7YFP
General Purpose Inductor, Product overview: ETQP4M4R7YFP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP4M4R7YFP can be used for catalog matching and distributor lookup.

General Purpose Inductor, Product overview: ETQP4M4R7YFP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP4M4R7YFP can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ETQP4M4R7YFP
822977-ETQP4M4R7YFP
Fixed Inductors - ETQP4M4R7YFP 822977-ETQP4M4R7YFP
Manufacturer: Panasonic Win Source Part Number: 822977-ETQP4M4R7YFP Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822977-ETQP4M4R7YFP
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Surface Mount Inductors - 8117175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8117175
Surface Mount Inductors 8117175
Panasonic ETQP4M4R7YFP

Panasonic ETQP4M4R7YFP

Supplier's Site
Inductor, 4.7Uh, 4A, 20%, Aec-Q200; Inductance Panasonic - 41AC9913 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 4A, 20%, Aec-Q200; Inductance Panasonic
41AC9913
Inductor, 4.7Uh, 4A, 20%, Aec-Q200; Inductance Panasonic 41AC9913
INDUCTOR, 4.7UH, 4A, 20%, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.7A; Product Range:PCC-M0540M Series; Power Inductor Case:5.5mm x 5mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 4A, 20%, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):7.7A; Product Range:PCC-M0540M Series; Power Inductor Case:5.5mm x 5mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQP4M4R7YFP 822977-ETQP4M4R7YFP 8117175 41AC9913
Product Name Inductor and Choke Fixed Inductors - ETQP4M4R7YFP Surface Mount Inductors Inductor, 4.7Uh, 4A, 20%, Aec-Q200; Inductance Panasonic
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Inductance Range 4.7 microH 4.7 microH
DCR 0.0396 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515CR47NCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
760mA Inductor and Choke - 71-0402CS-5N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details