Panasonic Surface Mount Inductors ETQP4M4R7KFN

Description
Panasonic ETQP4M4R7KFN
Request a Quote Datasheet
Description
Panasonic ETQP4M4R7KFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2383627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383627P
Surface Mount Inductors 2383627P
Panasonic ETQP4M4R7KFN

Panasonic ETQP4M4R7KFN

Supplier's Site
Surface Mount Inductors - 2383626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383626
Surface Mount Inductors 2383626
Panasonic ETQP4M4R7KFN

Panasonic ETQP4M4R7KFN

Supplier's Site
Surface Mount Inductors - 2383627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383627
Surface Mount Inductors 2383627
Panasonic ETQP4M4R7KFN

Panasonic ETQP4M4R7KFN

Supplier's Site
Inductor, Aec-Q200, Shld, 4.7Uh, 5.7A; Inductance Panasonic - 84AC1468 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 4.7Uh, 5.7A; Inductance Panasonic
84AC1468
Inductor, Aec-Q200, Shld, 4.7Uh, 5.7A; Inductance Panasonic 84AC1468
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 5.7A; Inductance:4.7µH; RMS Current (Irms):5.7A; Inductor Construction:Shielde d; Saturation Current (Isat):9.3A; Product Range:PCC-M0648M-LE Series; Power Inductor Case:6.4mm x 6mm x 4.8mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 4.7UH, 5.7A; Inductance:4.7µH; RMS Current (Irms):5.7A; Inductor Construction:Shielded; Saturation Current (Isat):9.3A; Product Range:PCC-M0648M-LE Series; Power Inductor Case:6.4mm x 6mm x 4.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2383627P 84AC1468
Product Name Surface Mount Inductors Inductor, Aec-Q200, Shld, 4.7Uh, 5.7A; Inductance Panasonic
Inductance Range 4.7 microH 4.7 microH
Rated DC Current 7300 milliamps 5700 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676958-2 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details