Panasonic Surface Mount Inductors ETQP4M470KVC

Description
Panasonic ETQP4M470KVC
Request a Quote Datasheet
Description
Panasonic ETQP4M470KVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1221765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1221765
Surface Mount Inductors 1221765
Panasonic ETQP4M470KVC

Panasonic ETQP4M470KVC

Supplier's Site
Inductor, Aec-Q200, 47Uh, 2.8A, 20%, Smd; Inductance Panasonic - 90Y9930 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 47Uh, 2.8A, 20%, Smd; Inductance Panasonic
90Y9930
Inductor, Aec-Q200, 47Uh, 2.8A, 20%, Smd; Inductance Panasonic 90Y9930
INDUCTOR, AEC-Q200, 47UH, 2.8A, 20%, SMD; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:-; Saturation Current (Isat):4.7A; Product Range:ETQP Series; DC Resistance Max:0.1452ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 47UH, 2.8A, 20%, SMD; Inductance:47µH; RMS Current (Irms):2.8A; Inductor Construction:-; Saturation Current (Isat):4.7A; Product Range:ETQP Series; DC Resistance Max:0.1452ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1221765 90Y9930
Product Name Surface Mount Inductors Inductor, Aec-Q200, 47Uh, 2.8A, 20%, Smd; Inductance Panasonic
Inductance Range 47 microH 47 microH
DCR 0.1320 ohms 0.1452 ohms
Rated DC Current 3100 milliamps 2800 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details