Panasonic Surface Mount Inductors ETQP4M330KVC

Description
Panasonic ETQP4M330KVC
Request a Quote Datasheet
Description
Panasonic ETQP4M330KVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1220436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1220436
Surface Mount Inductors 1220436
Panasonic ETQP4M330KVC

Panasonic ETQP4M330KVC

Supplier's Site
Surface Mount Inductors - 1221761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1221761
Surface Mount Inductors 1221761
Panasonic ETQP4M330KVC

Panasonic ETQP4M330KVC

Supplier's Site
Inductor, Aec-Q200, 33Uh, 3.4A, 20%, Smd; Inductance Panasonic - 90Y9926 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Uh, 3.4A, 20%, Smd; Inductance Panasonic
90Y9926
Inductor, Aec-Q200, 33Uh, 3.4A, 20%, Smd; Inductance Panasonic 90Y9926
INDUCTOR, AEC-Q200, 33UH, 3.4A, 20%, SMD; Inductance:33µH; RMS Current (Irms):3.4A; Inductor Construction:-; Saturation Current (Isat):5.6A; Product Range:ETQP Series; DC Resistance Max:0.09306ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 33UH, 3.4A, 20%, SMD; Inductance:33µH; RMS Current (Irms):3.4A; Inductor Construction:-; Saturation Current (Isat):5.6A; Product Range:ETQP Series; DC Resistance Max:0.09306ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1220436 90Y9926
Product Name Surface Mount Inductors Inductor, Aec-Q200, 33Uh, 3.4A, 20%, Smd; Inductance Panasonic
Inductance Range 33 microH 33 microH
DCR 0.0854 ohms 0.0931 ohms
Rated DC Current 3900 milliamps 3400 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details