Panasonic Surface Mount Inductors ETQP4M220YFP

Description
Panasonic ETQP4M220YFP
Request a Quote Datasheet
Description
Panasonic ETQP4M220YFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2383605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383605
Surface Mount Inductors 2383605
Panasonic ETQP4M220YFP

Panasonic ETQP4M220YFP

Supplier's Site
Surface Mount Inductors - 2383606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383606
Surface Mount Inductors 2383606
Panasonic ETQP4M220YFP

Panasonic ETQP4M220YFP

Supplier's Site
Surface Mount Inductors - 2383606P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383606P
Surface Mount Inductors 2383606P
Panasonic ETQP4M220YFP

Panasonic ETQP4M220YFP

Supplier's Site
Inductor, 22Uh, 1.9A, 20%, Aec-Q200; Inductance Panasonic - 41AC9911 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1.9A, 20%, Aec-Q200; Inductance Panasonic
41AC9911
Inductor, 22Uh, 1.9A, 20%, Aec-Q200; Inductance Panasonic 41AC9911
INDUCTOR, 22UH, 1.9A, 20%, AEC-Q200; Inductance:22µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):3.1A; Product Range:PCC-M0540M Series; Power Inductor Case:5.5mm x 5mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 1.9A, 20%, AEC-Q200; Inductance:22µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):3.1A; Product Range:PCC-M0540M Series; Power Inductor Case:5.5mm x 5mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2383605 41AC9911
Product Name Surface Mount Inductors Inductor, 22Uh, 1.9A, 20%, Aec-Q200; Inductance Panasonic
Inductance Range 22 microH 22 microH
Rated DC Current 2300 milliamps 1900 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567679 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.1200 ohms
View Details
Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details