Panasonic Surface Mount Inductors ETQP4M220KFM

Description
Panasonic ETQP4M220KFM
Request a Quote Datasheet
Description
Panasonic ETQP4M220KFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2383602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383602
Surface Mount Inductors 2383602
Panasonic ETQP4M220KFM

Panasonic ETQP4M220KFM

Supplier's Site
Surface Mount Inductors - 2383601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383601
Surface Mount Inductors 2383601
Panasonic ETQP4M220KFM

Panasonic ETQP4M220KFM

Supplier's Site
Surface Mount Inductors - 2383602P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383602P
Surface Mount Inductors 2383602P
Panasonic ETQP4M220KFM

Panasonic ETQP4M220KFM

Supplier's Site
Inductor, Aec-Q200, Shld, 22Uh, 2.9A; Inductance Panasonic - 84AC1465 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 22Uh, 2.9A; Inductance Panasonic
84AC1465
Inductor, Aec-Q200, Shld, 22Uh, 2.9A; Inductance Panasonic 84AC1465
INDUCTOR, AEC-Q200, SHLD, 22UH, 2.9A; Inductance:22µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):4.6A; Product Range:PCC-M0748M-LE Series; Power Inductor Case:7.4mm x 7mm x 4.8mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 22UH, 2.9A; Inductance:22µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):4.6A; Product Range:PCC-M0748M-LE Series; Power Inductor Case:7.4mm x 7mm x 4.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2383602 84AC1465
Product Name Surface Mount Inductors Inductor, Aec-Q200, Shld, 22Uh, 2.9A; Inductance Panasonic
Inductance Range 22 microH 22 microH
Rated DC Current 3900 milliamps 2900 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details