Panasonic Inductor, Aec-Q200, 10Uh, 6.3A, 20%, Smd; Inductance Panasonic ETQP4M100KVC

Description
INDUCTOR, AEC-Q200, 10UH, 6.3A, 20%, SMD; Inductance:10µH; RMS Current (Irms):6.3A; Inductor Construction:-; Saturation Current (Isat):10.8A; Product Range:ETQP Series; DC Resistance Max:0.02794ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, 10UH, 6.3A, 20%, SMD; Inductance:10µH; RMS Current (Irms):6.3A; Inductor Construction:-; Saturation Current (Isat):10.8A; Product Range:ETQP Series; DC Resistance Max:0.02794ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 10Uh, 6.3A, 20%, Smd; Inductance Panasonic - 90Y9916 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 6.3A, 20%, Smd; Inductance Panasonic
90Y9916
Inductor, Aec-Q200, 10Uh, 6.3A, 20%, Smd; Inductance Panasonic 90Y9916
INDUCTOR, AEC-Q200, 10UH, 6.3A, 20%, SMD; Inductance:10µH; RMS Current (Irms):6.3A; Inductor Construction:-; Saturation Current (Isat):10.8A; Product Range:ETQP Series; DC Resistance Max:0.02794ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, 6.3A, 20%, SMD; Inductance:10µH; RMS Current (Irms):6.3A; Inductor Construction:-; Saturation Current (Isat):10.8A; Product Range:ETQP Series; DC Resistance Max:0.02794ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9916
Product Name Inductor, Aec-Q200, 10Uh, 6.3A, 20%, Smd; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Leaded Inductors - 1730048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details