Panasonic Surface Mount Inductors ETQP3M3R3YFP

Description
Panasonic ETQP3M3R3YFP
Request a Quote Datasheet
Description
Panasonic ETQP3M3R3YFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8117165P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8117165P
Surface Mount Inductors 8117165P
Panasonic ETQP3M3R3YFP

Panasonic ETQP3M3R3YFP

Supplier's Site
Surface Mount Inductors - 8117165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8117165
Surface Mount Inductors 8117165
Panasonic ETQP3M3R3YFP

Panasonic ETQP3M3R3YFP

Supplier's Site
Surface Mount Inductors - 1067730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1067730
Surface Mount Inductors 1067730
Panasonic ETQP3M3R3YFP

Panasonic ETQP3M3R3YFP

Supplier's Site
Inductor, 3.3Uh, 4.1A, 20%, Aec-Q200; Inductance Panasonic - 41AC9907 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 4.1A, 20%, Aec-Q200; Inductance Panasonic
41AC9907
Inductor, 3.3Uh, 4.1A, 20%, Aec-Q200; Inductance Panasonic 41AC9907
INDUCTOR, 3.3UH, 4.1A, 20%, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):8.6A; Product Range:PCC-M0530M Series; Power Inductor Case:5.5mm x 5mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 4.1A, 20%, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):8.6A; Product Range:PCC-M0530M Series; Power Inductor Case:5.5mm x 5mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8117165P 41AC9907
Product Name Surface Mount Inductors Inductor, 3.3Uh, 4.1A, 20%, Aec-Q200; Inductance Panasonic
Inductance Range 3.3 microH 3.3 microH
DCR 0.0344 ohms
Rated DC Current 8600 milliamps 4100 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers