2.2A 22uH Molding Choke ±20% SMD,6.4x6mm Power Inductors ROHS
INDUCTOR, AEC-Q200, 22UH, 2.2A, 20%, SMD; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:-; Saturation Current (Isat):4.3A; Product Range:ETQP Series; DC Resistance Max:0.1408ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
| RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 2383581P | ETQP3M220KVN | 90Y9902 |
| Product Name | Surface Mount Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, Aec-Q200, 22Uh, 2.2A, 20%, Smd; Inductance Panasonic |
| Inductance Range | 22 microH | 22 microH | 22 microH |
| Rated DC Current | 2700 milliamps | 2200 milliamps | 2200 milliamps |
| Standards and Certifications | RoHS | RoHS | RoHS |
| EIA Case Size | Surface Mount |