The Panasonic inductor, part number 90Y9894, is an AEC-Q200 qualified component with an inductance of 1 µH and a rated RMS current of 7.5 A. It features a saturation current of 14.1 A and a maximum DC resistance of 10.56 mΩ. This surface-mount device (SMD) has an inductance tolerance of ±20% and is RoHS compliant. The inductor is designed for high reliability, making it suitable for automotive applications and other demanding environments. Its construction allows for high heat resistance, operating up to 155 °C, and it exhibits excellent inductance stability across a broad temperature range. The inductor is ideal for use in noise filtering and DC/DC converter applications.
INDUCTOR, AEC-Q200, 1UH, 7.5A, 20%, SMD; Inductance:1µH; RMS Current (Irms):7.5A; Inductor Construction:-; Saturation Current (Isat):14.1A; Product Range:ETQP Series; DC Resistance Max:0.01056ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 282506 | 90Y9894 |
| Product Name | Surface Mount Inductors | Inductor, Aec-Q200, 1Uh, 7.5A, 20%, Smd; Inductance Panasonic |
| Operating Temperature | -55 C (-67 F) | |
| Inductance Range | 1 microH | 1 microH |
| Standards and Certifications | RoHS | RoHS |
| EIA Case Size | Surface Mount |