Manufacturer: Panasonic
Win Source Part Number: 871273-ETQ-PAF1R3EFA
Series: PCC-F179F (S1)
Features: 1.3 µH Shielded - Inductor 17.7 A 1.56mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Other Part Number: ETQPAF1R3EFA, PCD1336DKR, PCD1336TR, PCD1336CT
SMD Power Inductor 1.3uH 17.7A 1.56mR Ferrite Shielded Product overview: ETQ-PAF1R3EFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3uH, 17.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3uH, 17.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-PAF1R3EFA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 871273-ETQ-PAF1R3EFA | 71-ETQ-PAF1R3EFA |
| Product Name | Fixed Inductors - ETQ-PAF1R3EFA | SMD 1.3uH 17.7A Inductor and Choke |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite | |
| Inductance Range | 1.3 microH |