Manufacturer: Panasonic
Win Source Part Number: 871271-ETQ-P5MR68YLC
Series: PCC-M1050ML
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 1.93mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: ETQP5MR68YLC, P17071TR, P17071CT, P17071DKR
FIXED IND 680NH 31.5A 1.93 MOHM Product overview: ETQ-P5MR68YLC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31.5A, 1.93 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 31.5A, 1.93 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5MR68YLC can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 680NH, SHIELDED, 40A; Inductance:680nH; RMS Current (Irms):31.5A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 871271-ETQ-P5MR68YLC | 71-ETQ-P5MR68YLC | 59Y6988 |
| Product Name | Fixed Inductors - ETQ-P5MR68YLC | 31.5A 1.93 MOHM Inductor and Choke | Power Inductor, 680Nh, Shielded, 40A; Inductance Panasonic |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |
| Core Material | Metal Composite | ||
| Inductance Range | 0.6800 microH | 0.6800 microH |