Panasonic Power Inductor, 1.9Uh, Shielded, 29.8A; Inductance Panasonic ETQ-P5M2R0YSC

Description
POWER INDUCTOR, 1.9UH, SHIELDED, 29.8A; Inductance:1.9µH; RMS Current (Irms):16.5A; Inductor Construction:Shielde d; Saturation Current (Isat):29.8A; Product Range:PCC-M1050MS Series; Inductor Case / Package:-; Product Length:10.9mm RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, 1.9UH, SHIELDED, 29.8A; Inductance:1.9µH; RMS Current (Irms):16.5A; Inductor Construction:Shielde d; Saturation Current (Isat):29.8A; Product Range:PCC-M1050MS Series; Inductor Case / Package:-; Product Length:10.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 1.9Uh, Shielded, 29.8A; Inductance Panasonic - 61AK0055 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.9Uh, Shielded, 29.8A; Inductance Panasonic
61AK0055
Power Inductor, 1.9Uh, Shielded, 29.8A; Inductance Panasonic 61AK0055
POWER INDUCTOR, 1.9UH, SHIELDED, 29.8A; Inductance:1.9µH; RMS Current (Irms):16.5A; Inductor Construction:Shielde d; Saturation Current (Isat):29.8A; Product Range:PCC-M1050MS Series; Inductor Case / Package:-; Product Length:10.9mm RoHS Compliant: Yes

POWER INDUCTOR, 1.9UH, SHIELDED, 29.8A; Inductance:1.9µH; RMS Current (Irms):16.5A; Inductor Construction:Shielded; Saturation Current (Isat):29.8A; Product Range:PCC-M1050MS Series; Inductor Case / Package:-; Product Length:10.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 61AK0055
Product Name Power Inductor, 1.9Uh, Shielded, 29.8A; Inductance Panasonic
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DSO1-175-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Leaded Inductors - 1910677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details