Panasonic Fixed Inductors - ETQ-P5M1R5YFC ETQ-P5M1R5YFC

Description
Manufacturer: Panasonic Win Source Part Number: 918735-ETQ-P5M1R5YFC Series: PCC-M1054M Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 4.2mOhm Max 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: P17068DKR, P17068CT, ETQP5M1R5YFC, P17068TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918735-ETQ-P5M1R5YFC Series: PCC-M1054M Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 4.2mOhm Max 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: P17068DKR, P17068CT, ETQP5M1R5YFC, P17068TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ETQ-P5M1R5YFC
918735-ETQ-P5M1R5YFC
Fixed Inductors - ETQ-P5M1R5YFC 918735-ETQ-P5M1R5YFC
Manufacturer: Panasonic Win Source Part Number: 918735-ETQ-P5M1R5YFC Series: PCC-M1054M Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 4.2mOhm Max 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: P17068DKR, P17068CT, ETQP5M1R5YFC, P17068TR

Manufacturer: Panasonic
Win Source Part Number: 918735-ETQ-P5M1R5YFC
Series: PCC-M1054M
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 4.2mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: P17068DKR, P17068CT, ETQP5M1R5YFC, P17068TR

Buy Now Datasheet
1.45UH 21.4A 4.2 MOHM Inductor and Choke - 71-ETQ-P5M1R5YFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.45UH 21.4A 4.2 MOHM Inductor and Choke
71-ETQ-P5M1R5YFC
1.45UH 21.4A 4.2 MOHM Inductor and Choke 71-ETQ-P5M1R5YFC
FIXED IND 1.45UH 21.4A 4.2 MOHM Product overview: ETQ-P5M1R5YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.45UH, 21.4A, 4.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.45UH, 21.4A, 4.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M1R5YFC can be used for catalog matching and distributor lookup.

FIXED IND 1.45UH 21.4A 4.2 MOHM Product overview: ETQ-P5M1R5YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.45UH, 21.4A, 4.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.45UH, 21.4A, 4.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M1R5YFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 918735-ETQ-P5M1R5YFC 71-ETQ-P5M1R5YFC
Product Name Fixed Inductors - ETQ-P5M1R5YFC 1.45UH 21.4A 4.2 MOHM Inductor and Choke
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Metal Composite
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details