Panasonic Inductor, Power, 6.8Uh, 7.4A, 20%, Smd; Inductance Panasonic ETQ-P4M6R8KVC

Description
INDUCTOR, POWER, 6.8UH, 7.4A, 20%, SMD; Inductance:6.8µH; RMS Current (Irms):7.4A; Inductor Construction:-; Saturation Current (Isat):12.1A; Product Range:ETQP Series; DC Resistance Max:0.02035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, POWER, 6.8UH, 7.4A, 20%, SMD; Inductance:6.8µH; RMS Current (Irms):7.4A; Inductor Construction:-; Saturation Current (Isat):12.1A; Product Range:ETQP Series; DC Resistance Max:0.02035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Power, 6.8Uh, 7.4A, 20%, Smd; Inductance Panasonic - 82Y5439 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 6.8Uh, 7.4A, 20%, Smd; Inductance Panasonic
82Y5439
Inductor, Power, 6.8Uh, 7.4A, 20%, Smd; Inductance Panasonic 82Y5439
INDUCTOR, POWER, 6.8UH, 7.4A, 20%, SMD; Inductance:6.8µH; RMS Current (Irms):7.4A; Inductor Construction:-; Saturation Current (Isat):12.1A; Product Range:ETQP Series; DC Resistance Max:0.02035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, POWER, 6.8UH, 7.4A, 20%, SMD; Inductance:6.8µH; RMS Current (Irms):7.4A; Inductor Construction:-; Saturation Current (Isat):12.1A; Product Range:ETQP Series; DC Resistance Max:0.02035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 82Y5439
Product Name Inductor, Power, 6.8Uh, 7.4A, 20%, Smd; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details