INDUCTOR, AEC-Q200, SHLD, 4.7UH, 5.7A; Inductance:4.7µH; RMS Current (Irms):5.7A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 5.7A; Inductance:4.7µH; RMS Current (Irms):5.7A; Inductor Construction:Shielde
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 93AC8483 | 93AC8484 |
| Product Name | Inductor, Aec-Q200, Shld, 4.7Uh, 5.7A; Inductance Panasonic | Inductor, Aec-Q200, Shld, 4.7Uh, 5.7A; Inductance Panasonic |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Inductance Range | 4.7 microH | 4.7 microH |
| DCR | 0.0228 ohms | 0.0228 ohms |
| Rated DC Current | 5700 milliamps | 5700 milliamps |