Manufacturer: Panasonic
Win Source Part Number: 849242-ETQ-P4M470YFN
Series: PCC-M0645M
Features: 47 µH Inductor 2.2 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: P17078TR, P17078CT, ETQP4M470YFN, P17078DKR
FIXED IND 47UH 2.2A 231 MOHM SMD Product overview: ETQ-P4M470YFN from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.2A, 231 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.2A, 231 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4M470YFN can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 849242-ETQ-P4M470YFN | 71-ETQ-P4M470YFN |
| Product Name | Fixed Inductors - ETQ-P4M470YFN | SMD 47UH 2.2A 231 MOHM Inductor and Choke |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount | |
| Technology | Drum Core, Wirewound | |
| Core Material | Metal Composite | |
| Inductance Range | 47 microH |