Manufacturer: Panasonic
Win Source Part Number: 871268-ETQ-P4M470KFM
Series: PCC-M0748M-LE
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 163.46mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: P124172DKR, P124172CT, P124172TR, ETQP4M470KFM
FIXED IND 47UH 2.9A 163.46 MOHM Product overview: ETQ-P4M470KFM from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 2.9A, 163.46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 2.9A, 163.46 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4M470KFM can be used for catalog matching and distributor lookup.
INDUCTOR, AEC-Q200, SHLD, 47UH, 2.2A; Inductance:47µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 871268-ETQ-P4M470KFM | 71-ETQ-P4M470KFM | 93AC8486 |
| Product Name | Fixed Inductors - ETQ-P4M470KFM | 47UH 2.9A 163.46 MOHM Inductor and Choke | Inductor, Aec-Q200, Shld, 47Uh, 2.2A; Inductance Panasonic |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |
| Core Material | Metal Composite | ||
| Inductance Range | 47 microH | 47 microH |