Panasonic SMD 22UH 2.3A 179 MOHM Inductor and Choke ETQ-P4M220YFP

Description
FIXED IND 22UH 2.3A 179 MOHM SMD Product overview: ETQ-P4M220YFP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.3A, 179 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.3A, 179 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4M220YFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 2.3A 179 MOHM SMD Product overview: ETQ-P4M220YFP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.3A, 179 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.3A, 179 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4M220YFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 2.3A 179 MOHM Inductor and Choke - 71-ETQ-P4M220YFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.3A 179 MOHM Inductor and Choke
71-ETQ-P4M220YFP
SMD 22UH 2.3A 179 MOHM Inductor and Choke 71-ETQ-P4M220YFP
FIXED IND 22UH 2.3A 179 MOHM SMD Product overview: ETQ-P4M220YFP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.3A, 179 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.3A, 179 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4M220YFP can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.3A 179 MOHM SMD Product overview: ETQ-P4M220YFP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.3A, 179 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.3A, 179 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4M220YFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ETQ-P4M220YFP
918732-ETQ-P4M220YFP
Fixed Inductors - ETQ-P4M220YFP 918732-ETQ-P4M220YFP
Manufacturer: Panasonic Win Source Part Number: 918732-ETQ-P4M220YFP Series: PCC-M0540M Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 179mOhm Max 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: ETQP4M220YFP, P17080TR, P17080CT, P17080DKR

Manufacturer: Panasonic
Win Source Part Number: 918732-ETQ-P4M220YFP
Series: PCC-M0540M
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 179mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: ETQP4M220YFP, P17080TR, P17080CT, P17080DKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P4M220YFP 918732-ETQ-P4M220YFP
Product Name SMD 22UH 2.3A 179 MOHM Inductor and Choke Fixed Inductors - ETQ-P4M220YFP
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Metal Composite
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data