Panasonic Power Inductor, Aec-Q200, 22Uh, 2.3A; Inductance Panasonic ETQ-P4M220YFN

Description
POWER INDUCTOR, AEC-Q200, 22UH, 2.3A; Inductance:22µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:PCC-M0645M Series; DC Resistance Max:0.1386ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, AEC-Q200, 22UH, 2.3A; Inductance:22µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:PCC-M0645M Series; DC Resistance Max:0.1386ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, Aec-Q200, 22Uh, 2.3A; Inductance Panasonic - 69AC1855 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 22Uh, 2.3A; Inductance Panasonic
69AC1855
Power Inductor, Aec-Q200, 22Uh, 2.3A; Inductance Panasonic 69AC1855
POWER INDUCTOR, AEC-Q200, 22UH, 2.3A; Inductance:22µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:PCC-M0645M Series; DC Resistance Max:0.1386ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, AEC-Q200, 22UH, 2.3A; Inductance:22µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:PCC-M0645M Series; DC Resistance Max:0.1386ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Aec-Q200, 22Uh, 2.3A; Inductance Panasonic - 69AC1854 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 22Uh, 2.3A; Inductance Panasonic
69AC1854
Power Inductor, Aec-Q200, 22Uh, 2.3A; Inductance Panasonic 69AC1854
POWER INDUCTOR, AEC-Q200, 22UH, 2.3A; Inductance:22µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:PCC-M0645M Series; DC Resistance Max:0.1386ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, AEC-Q200, 22UH, 2.3A; Inductance:22µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:PCC-M0645M Series; DC Resistance Max:0.1386ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 69AC1855
Product Name Power Inductor, Aec-Q200, 22Uh, 2.3A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1386 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details