Panasonic Power Inductor, Aec-Q200, 10Uh, 3A; Inductance Panasonic ETQ-P3M100HFN

Description
POWER INDUCTOR, AEC-Q200, 10UH, 3A; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:PCC-M0630M-H Series; DC Resistance Max:0.0748ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, AEC-Q200, 10UH, 3A; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:PCC-M0630M-H Series; DC Resistance Max:0.0748ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, Aec-Q200, 10Uh, 3A; Inductance Panasonic - 69AC1850 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 10Uh, 3A; Inductance Panasonic
69AC1850
Power Inductor, Aec-Q200, 10Uh, 3A; Inductance Panasonic 69AC1850
POWER INDUCTOR, AEC-Q200, 10UH, 3A; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:PCC-M0630M-H Series; DC Resistance Max:0.0748ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, AEC-Q200, 10UH, 3A; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:PCC-M0630M-H Series; DC Resistance Max:0.0748ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Aec-Q200, 10Uh, 3A; Inductance Panasonic - 69AC1851 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 10Uh, 3A; Inductance Panasonic
69AC1851
Power Inductor, Aec-Q200, 10Uh, 3A; Inductance Panasonic 69AC1851
POWER INDUCTOR, AEC-Q200, 10UH, 3A; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:PCC-M0630M-H Series; DC Resistance Max:0.0748ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, AEC-Q200, 10UH, 3A; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:PCC-M0630M-H Series; DC Resistance Max:0.0748ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 69AC1850
Product Name Power Inductor, Aec-Q200, 10Uh, 3A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0748 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details