Panasonic ETPSF270M6E Polymer Capacitor
Panasonic ETPSF270M6E Polymer Capacitor
270uF 2.5V Tantalum Capacitor, POLARIZED, 105C Product overview: ETPSF270M6E from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ETPSF270M6E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359868-ETPSF270M6E
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
Type: Molded
Mfr: Panasonic Electronic Components
Series: POSCAP™ TPSF
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 6mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 105°C
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Manufacturer Size Code: B2S
CAP TANT POLY 270UF 2.5V 1411
CAP TANT POLY 270UF 2.5V 1411
POSCAP, TPSF Series RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1793432 | 70-ETPSF270M6E | 1359868-ETPSF270M6E | ETPSF270M6E | ETPSF270M6E | 58Y4637 |
| Product Name | Polymer Capacitors | 270uF 2.5V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Poscap, Tpsf Series Rohs Compliant Panasonic |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Electrostatic Capacitors | Polymer | |||||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount |