Cap Tant Polymer 330uF 2.5VDC B1S CASE 20% (3.5 X 2.8 X 1.1mm) SMD 3528 0.03 Ohm 105°C T/R Product overview: ETPS330MUD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.03 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ETPS330MUD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1058046-ETPS330MUD
Category: Capacitors>Tantalum - Polymer Capacitors
Series: POSCAP™ TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 30mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: B1S
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8532.21.0050
Mfr: Panasonic Electronic Components
Other Names: 10-ETPS330MUDDKR,10-
Panasonic ETPS330MUD Polymer Capacitor
Panasonic ETPS330MUD Polymer Capacitor
CAP, 330UF, 2.5V, TANT, POLYMER/CASE B1S; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B1S; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes
CAP, 330UF, 2.5V, TANT, POLYMER/CASE B1S; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B1S; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes
CAP TANT POLY 330UF 2.5V 1411
CAP TANT POLY 330UF 2.5V 1411
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-ETPS330MUD | 1058046-ETPS330MUD | 2104885 | 84AH4513 | ETPS330MUD | ETPS330MUD |
| Product Name | SMD 330uF 0.03 Ohm Capacitor | Capacitors - Tantalum - Polymer Capacitors | Polymer Capacitors | Cap, 330Uf, 2.5V, Tant, Polymer/case B1S; Capacitance Panasonic | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |