Panasonic Capacitors - Tantalum - Polymer Capacitors ETPS220MUD

Description
Win Source Part Number: 1047391-ETPS220MUD Category: Capacitors>Tantalum - Polymer Capacitors Series: POSCAP™ TPS Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 30mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B1S Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8532.21.0050 Mfr: Panasonic Electronic Components Other Names: 10-ETPS220MUDCT,10-E TPS220MUDTR,10-ETPS2 20MUDDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1047391-ETPS220MUD Category: Capacitors>Tantalum - Polymer Capacitors Series: POSCAP™ TPS Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 30mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B1S Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8532.21.0050 Mfr: Panasonic Electronic Components Other Names: 10-ETPS220MUDCT,10-E TPS220MUDTR,10-ETPS2 20MUDDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1047391-ETPS220MUD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1047391-ETPS220MUD
Capacitors - Tantalum - Polymer Capacitors 1047391-ETPS220MUD
Win Source Part Number: 1047391-ETPS220MUD Category: Capacitors>Tantalum - Polymer Capacitors Series: POSCAP™ TPS Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 30mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B1S Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8532.21.0050 Mfr: Panasonic Electronic Components Other Names: 10-ETPS220MUDCT,10-E TPS220MUDTR,10-ETPS2 20MUDDKR

Win Source Part Number: 1047391-ETPS220MUD
Category: Capacitors>Tantalum - Polymer Capacitors
Series: POSCAP™ TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 30mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: B1S
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8532.21.0050
Mfr: Panasonic Electronic Components
Other Names: 10-ETPS220MUDCT,10-ETPS220MUDTR,10-ETPS220MUDDKR

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 0.03 Ohm Capacitor
70-ETPS220MUD
SMD 220uF 0.03 Ohm Capacitor 70-ETPS220MUD
Cap Tant Polymer 220uF 2.5VDC B1S CASE 20% (3.5 X 2.8 X 1.1mm) SMD 3528 0.03 Ohm 105°C T/R Product overview: ETPS220MUD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.03 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ETPS220MUD can be used for catalog matching and distributor lookup.

Cap Tant Polymer 220uF 2.5VDC B1S CASE 20% (3.5 X 2.8 X 1.1mm) SMD 3528 0.03 Ohm 105°C T/R Product overview: ETPS220MUD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.03 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ETPS220MUD can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - ETPS220MUD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
ETPS220MUD
Capacitors - Tantalum - Polymer Capacitors ETPS220MUD
CAP TANT POLY 220UF 2.5V 1411

CAP TANT POLY 220UF 2.5V 1411

Supplier's Site
Cap, 220Uf, 2.5V, Tant, Polymer/case B1S; Capacitance Panasonic - 84AH4512 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 2.5V, Tant, Polymer/case B1S; Capacitance Panasonic
84AH4512
Cap, 220Uf, 2.5V, Tant, Polymer/case B1S; Capacitance Panasonic 84AH4512
CAP, 220UF, 2.5V, TANT, POLYMER/CASE B1S; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B1S; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

CAP, 220UF, 2.5V, TANT, POLYMER/CASE B1S; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B1S; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 2.5V, Tant, Polymer/case B1S; Capacitance Panasonic - 84AH4511 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 2.5V, Tant, Polymer/case B1S; Capacitance Panasonic
84AH4511
Cap, 220Uf, 2.5V, Tant, Polymer/case B1S; Capacitance Panasonic 84AH4511
CAP, 220UF, 2.5V, TANT, POLYMER/CASE B1S; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B1S; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

CAP, 220UF, 2.5V, TANT, POLYMER/CASE B1S; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B1S; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1047391-ETPS220MUD 70-ETPS220MUD ETPS220MUD 84AH4512
Product Name Capacitors - Tantalum - Polymer Capacitors SMD 220uF 0.03 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 220Uf, 2.5V, Tant, Polymer/case B1S; Capacitance Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 337UVR016MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details