Tantalum Capacitor, Tantalum (solid Polymer), Product overview: ETPE330MFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ETPE330MFB can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328463-ETPE330MFB
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 15mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 105°C
Manufacturer Size Code: B2
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1411 (3528 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
HTSUS: 8532.21.0050
Other Part Number: P124155DKR,P124155CT
RoHS Status: ROHS3 Compliant
CAP TANT POLY 330UF 2.5V 1411
CAP, 330UF, 2.5V, TANT, POLYMER, B2; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B2; ESR:0.015ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP, 330UF, 2.5V, TANT, POLYMER, B2; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B2; ESR:0.015ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP TANT POLY 330UF 2.5V 1411
Tantalum Capacitors - Polymer SMD 2VDC 330uf 15ohm 2.7A SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-ETPE330MFB | 1328463-ETPE330MFB | ETPE330MFB | 83AC6997 | ETPE330MFB | ETPE330MFB |
| Product Name | Capacitor | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 330Uf, 2.5V, Tant, Polymer, B2; Capacitance Panasonic | Capacitors - Tantalum - Polymer Capacitors | Tantalum Capacitors - Polymer SMD |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |