Panasonic Cap, 1000Μf, 2.5V, 20%; Capacitance Panasonic ETCF1000M6H

Description
CAP, 1000µF, 2.5V, 20%; Capacitance:1000µF; Voltage Rating:2.5V; Product Range:POSCAP TCF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.006ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 1000µF, 2.5V, 20%; Capacitance:1000µF; Voltage Rating:2.5V; Product Range:POSCAP TCF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.006ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Μf, 2.5V, 20%; Capacitance Panasonic - 86Y0225 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 2.5V, 20%; Capacitance Panasonic
86Y0225
Cap, 1000Μf, 2.5V, 20%; Capacitance Panasonic 86Y0225
CAP, 1000µF, 2.5V, 20%; Capacitance:1000µF; Voltage Rating:2.5V; Product Range:POSCAP TCF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.006ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 1000µF, 2.5V, 20%; Capacitance:1000µF; Voltage Rating:2.5V; Product Range:POSCAP TCF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.006ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap Tce Series Rohs Compliant Panasonic - 58Y4632 - Newark, An Avnet Company
Chicago, IL, United States
Poscap Tce Series Rohs Compliant Panasonic
58Y4632
Poscap Tce Series Rohs Compliant Panasonic 58Y4632
POSCAP TCE Series RoHS Compliant: Yes

POSCAP TCE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - ETCF1000M6H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
ETCF1000M6H
Capacitors - Tantalum - Polymer Capacitors ETCF1000M6H
CAP TANT POLY 1000UF 2.5V 2917

CAP TANT POLY 1000UF 2.5V 2917

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 86Y0225 58Y4632 ETCF1000M6H
Product Name Cap, 1000Μf, 2.5V, 20%; Capacitance Panasonic Poscap Tce Series Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details