Panasonic Capacitors - Tantalum - Polymer Capacitors ETCE680MFL

Description
CAP TANT POLY 680UF 2.5V 2917
Datasheet
Description
CAP TANT POLY 680UF 2.5V 2917
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - ETCE680MFL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
ETCE680MFL
Capacitors - Tantalum - Polymer Capacitors ETCE680MFL
CAP TANT POLY 680UF 2.5V 2917

CAP TANT POLY 680UF 2.5V 2917

Supplier's Site
Cap, 680Μf, 2.5V, 20%; Capacitance Panasonic - 86Y0223 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 2.5V, 20%; Capacitance Panasonic
86Y0223
Cap, 680Μf, 2.5V, 20%; Capacitance Panasonic 86Y0223
CAP, 680µF, 2.5V, 20%; Capacitance:680µF; Voltage Rating:2.5V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 680µF, 2.5V, 20%; Capacitance:680µF; Voltage Rating:2.5V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap Tce Series Rohs Compliant Panasonic - 58Y4630 - Newark, An Avnet Company
Chicago, IL, United States
Poscap Tce Series Rohs Compliant Panasonic
58Y4630
Poscap Tce Series Rohs Compliant Panasonic 58Y4630
POSCAP TCE Series RoHS Compliant: Yes

POSCAP TCE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ETCE680MFL 86Y0223 58Y4630
Product Name Capacitors - Tantalum - Polymer Capacitors Cap, 680Μf, 2.5V, 20%; Capacitance Panasonic Poscap Tce Series Rohs Compliant Panasonic
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 680 microF 680 microF
WVDC 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details