10mA 5V SPST - normally open Detection Switch 50,000 Times SMD,3x3.5mm Limit Switches ROHS
Manufacturer: Panasonic
Win Source Part Number: 1172735-ESE58L11B
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches |
| Product Number | ESE58L11B | 1172735-ESE58L11B |
| Product Name | Limit Switches | Snap Action, Limit Switches - ESE58L11B |
| Switch Configuration | Single Pole, Single Throw (SPST) |