The ESE18R12D is a surface-mounted detector switch with a thin 1.2 mm mounting height, designed for use in portable electronic equipment. It features a long stroke type with a 2.15 mm travel distance, a normally-open 1-pole 1-throw contact configuration, and straight terminals. The switch operates with a maximum force of 300 mN and supports reflow soldering. It is rated for 50 µA at 3 Vdc to 10 mA at 5 Vdc with a contact resistance of 500 mΩ max and insulation resistance of 100 MΩ min. The operating temperature range is -10 °C to +60 °C, and it is rated for 50,000 cycles minimum life. The device is packed in embossed tape for automated assembly with a minimum quantity of 5000 pcs per reel.
Switch, Detector, 1HL, Super Thin 1.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 52W2193 |
| Product Name | Switch, Detector, 1Hl, Super Thin 1.2Mm Rohs Compliant Panasonic |
| Approvals | RoHS |