The ESE18 series is a surface-mounted detector switch with a 1.2 mm mounting height, designed for detection in portable electronic equipment. It has a 1-pole 1-throw configuration, a contact rating of 50 µA at 3 Vdc to 10 mA at 5 Vdc under resistive load, and a maximum operating force of 300 mN. The standard stroke type provides a full travel of 1.5 mm with a boss and 2.1 mm without a boss. It supports reflow soldering, operates between -10 °C and +60 °C, and has a minimum operating life of 50,000 cycles. The part is packaged in embossed tape reels with 5000 pieces per reel.
Switch, Detector, Super Thin 1.2mm Ht RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 83T2679 |
| Product Name | Switch, Detector, Super Thin 1.2Mm Ht Rohs Compliant Panasonic |
| Approvals | RoHS |