Panasonic Varistor, Smd, 39V; Voltage Rating Vac Panasonic ERZVF2M390

Description
VARISTOR, SMD, 39V; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:77V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, SMD, 39V; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:77V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Smd, 39V; Voltage Rating Vac Panasonic - 63W1613 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Smd, 39V; Voltage Rating Vac Panasonic
63W1613
Varistor, Smd, 39V; Voltage Rating Vac Panasonic 63W1613
VARISTOR, SMD, 39V; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:77V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, SMD, 39V; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:77V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1613
Product Name Varistor, Smd, 39V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1220013 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4481US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 30 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS2-500-2500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details