Panasonic Varistor, 20Mm Disc, 430V; Voltage Rating Vac Panasonic ERZV20D431

Description
VARISTOR, 20MM DISC, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 20MM DISC, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 20Mm Disc, 430V; Voltage Rating Vac Panasonic - 63W1693 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20Mm Disc, 430V; Voltage Rating Vac Panasonic
63W1693
Varistor, 20Mm Disc, 430V; Voltage Rating Vac Panasonic 63W1693
VARISTOR, 20MM DISC, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 20MM DISC, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1693
Product Name Varistor, 20Mm Disc, 430V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220837 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4245 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
General-purpose Schottky diode - BAS70W,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Hard To Find - 80PF80 - 1133848-80PF80 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Step-Recovery Diode
View Details