Panasonic Varistor, 14Mm Disc, 510V; Voltage Rating Vac Panasonic ERZV14D511

Description
VARISTOR, 14MM DISC, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR V Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 14MM DISC, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR V Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 14Mm Disc, 510V; Voltage Rating Vac Panasonic - 63W1678 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 14Mm Disc, 510V; Voltage Rating Vac Panasonic
63W1678
Varistor, 14Mm Disc, 510V; Voltage Rating Vac Panasonic 63W1678
VARISTOR, 14MM DISC, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR V Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 14MM DISC, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR V Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1678
Product Name Varistor, 14Mm Disc, 510V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type FRD - Model: FDRP15S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details
General purpose diode - BAS321,135 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details