Panasonic Varistor, 14Mm Disc, 33V; Voltage Rating Vac Panasonic ERZV14D330

Description
VARISTOR, 14MM DISC, 33V; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:ZNR V Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes
Description
VARISTOR, 14MM DISC, 33V; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:ZNR V Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 14Mm Disc, 33V; Voltage Rating Vac Panasonic - 63W1672 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 14Mm Disc, 33V; Voltage Rating Vac Panasonic
63W1672
Varistor, 14Mm Disc, 33V; Voltage Rating Vac Panasonic 63W1672
VARISTOR, 14MM DISC, 33V; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:ZNR V Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes

VARISTOR, 14MM DISC, 33V; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:ZNR V Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1672
Product Name Varistor, 14Mm Disc, 33V; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

50V 100MA Diode and Rectifier - 284-BAR50-02LE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers
High-speed switching diode - BAS16THR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
PIN Diode Switches - NPS1-500-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details