Panasonic Varistor, 10Mm Disc, 82V; Voltage Rating Vac Panasonic ERZV10D820

Description
VARISTOR, 10MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 10MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 10Mm Disc, 82V; Voltage Rating Vac Panasonic - 63W1662 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 10Mm Disc, 82V; Voltage Rating Vac Panasonic
63W1662
Varistor, 10Mm Disc, 82V; Voltage Rating Vac Panasonic 63W1662
VARISTOR, 10MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 10MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1662
Product Name Varistor, 10Mm Disc, 82V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Specs
Diode Applications Rectifier
VF 0.9900 volts
VR 600 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details