Panasonic Varistor, 10Mm Disc, 68V; Voltage Rating Vac Panasonic ERZV10D680

Description
VARISTOR, 10MM DISC, 68V; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 10MM DISC, 68V; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 10Mm Disc, 68V; Voltage Rating Vac Panasonic - 63W1659 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 10Mm Disc, 68V; Voltage Rating Vac Panasonic
63W1659
Varistor, 10Mm Disc, 68V; Voltage Rating Vac Panasonic 63W1659
VARISTOR, 10MM DISC, 68V; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 10MM DISC, 68V; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1659
Product Name Varistor, 10Mm Disc, 68V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4966 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 216 mA
IR 2 mA
View Details