Panasonic Varistor, 10Mm Disc, 47V; Voltage Rating Vac Panasonic ERZV10D470

Description
VARISTOR, 10MM DISC, 47V; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:ZNR V Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes
Datasheet
Description
VARISTOR, 10MM DISC, 47V; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:ZNR V Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 10Mm Disc, 47V; Voltage Rating Vac Panasonic - 63W1655 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 10Mm Disc, 47V; Voltage Rating Vac Panasonic
63W1655
Varistor, 10Mm Disc, 47V; Voltage Rating Vac Panasonic 63W1655
VARISTOR, 10MM DISC, 47V; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:ZNR V Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes

VARISTOR, 10MM DISC, 47V; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:ZNR V Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1655
Product Name Varistor, 10Mm Disc, 47V; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1250 mA
View Details
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 24 volts
View Details
General-purpose Schottky diode - BAS70LSYL - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details