VARISTOR, 10MM DISC, 39V; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:ZNR V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 63W1652 |
| Product Name | Varistor, 10Mm Disc, 39V; Voltage Rating Vac Panasonic |