Panasonic Varistor, 10Mm Disc, 1000V; Voltage Rating Vac Panasonic ERZV10D102

Description
VARISTOR, 10MM DISC, 1000V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:V Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 10MM DISC, 1000V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:V Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 10Mm Disc, 1000V; Voltage Rating Vac Panasonic - 63W1643 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 10Mm Disc, 1000V; Voltage Rating Vac Panasonic
63W1643
Varistor, 10Mm Disc, 1000V; Voltage Rating Vac Panasonic 63W1643
VARISTOR, 10MM DISC, 1000V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:V Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 10MM DISC, 1000V; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:V Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1643
Product Name Varistor, 10Mm Disc, 1000V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4494 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 8.9 mA
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Diodes - NC401 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details