Panasonic
Varistors
ERZV10D101
Description
Varistor 10mm Disc 100V
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Varistor 10mm Disc 100V
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Oxide Varistors (MOVs) |
Metal Oxide Varistors (MOVs) |
|
Product Number
|
7209872 |
7209872P |
|
Product Name
|
Varistors |
Varistors |
|
Standards and Certifications
|
RoHS
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Size
2220 (5650m)
Standards and Certifications
RoHS
View Details
Configuration
Single Device
Mounting / Packaging
Bolt-on Chassis
Standards and Certifications
RoHS; UL
View Details
Configuration
Single Device
Mounting / Packaging
Through-Hole
Supply Voltage (VS)
18 to 1800 volts
View Details