Panasonic Varistor, 7Mm Disc, 82V; Voltage Rating Vac Panasonic ERZV07D820

Description
VARISTOR, 7MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Description
VARISTOR, 7MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 7Mm Disc, 82V; Voltage Rating Vac Panasonic - 86Y0212 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 7Mm Disc, 82V; Voltage Rating Vac Panasonic
86Y0212
Varistor, 7Mm Disc, 82V; Voltage Rating Vac Panasonic 86Y0212
VARISTOR, 7MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 7MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0212
Product Name Varistor, 7Mm Disc, 82V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1460455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Bridge Rectifier - 56393147 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
View Details
High-speed double diode - BAS28-QVL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details