Panasonic Varistor, 7Mm Disc, 510V; Voltage Rating Vac Panasonic ERZV07D511

Description
VARISTOR, 7MM DISC, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:V Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 7MM DISC, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:V Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 7Mm Disc, 510V; Voltage Rating Vac Panasonic - 63W1639 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 7Mm Disc, 510V; Voltage Rating Vac Panasonic
63W1639
Varistor, 7Mm Disc, 510V; Voltage Rating Vac Panasonic 63W1639
VARISTOR, 7MM DISC, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:V Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @RoHS Compliant: Yes

VARISTOR, 7MM DISC, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:V Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1639
Product Name Varistor, 7Mm Disc, 510V; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Silicon PIN Diodes, Packaged and Bondable Chips - APD0510-000 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
6 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BAR61 - Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
Diode Applications Switching
IF 140 mA
View Details
3 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details