Panasonic Varistor, 7Mm Disc, 47V; Voltage Rating Vac Panasonic ERZV07D470

Description
VARISTOR, 7MM DISC, 47V; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:ZNR V Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 7MM DISC, 47V; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:ZNR V Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 7Mm Disc, 47V; Voltage Rating Vac Panasonic - 63W1637 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 7Mm Disc, 47V; Voltage Rating Vac Panasonic
63W1637
Varistor, 7Mm Disc, 47V; Voltage Rating Vac Panasonic 63W1637
VARISTOR, 7MM DISC, 47V; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:ZNR V Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @RoHS Compliant: Yes

VARISTOR, 7MM DISC, 47V; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:ZNR V Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1637
Product Name Varistor, 7Mm Disc, 47V; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100CSCV - 16CYQ100CSCV - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details