Panasonic Varistor, 7Mm Disc, 430V; Voltage Rating Vac Panasonic ERZV07D431

Description
VARISTOR, 7MM DISC, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 7MM DISC, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 7Mm Disc, 430V; Voltage Rating Vac Panasonic - 63W1636 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 7Mm Disc, 430V; Voltage Rating Vac Panasonic
63W1636
Varistor, 7Mm Disc, 430V; Voltage Rating Vac Panasonic 63W1636
VARISTOR, 7MM DISC, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 7MM DISC, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1636
Product Name Varistor, 7Mm Disc, 430V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5417C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 3000 mA
VR 200 volts
View Details
Silicon Beamless Schottky Diodes-Pairs and Quads - DME3939-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
4 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC303SQ - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details