Panasonic Varistor, 7Mm Disc, 390V; Voltage Rating Vac Panasonic ERZV07D391

Description
VARISTOR, 7MM DISC, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:ZNR V Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 7MM DISC, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:ZNR V Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 7Mm Disc, 390V; Voltage Rating Vac Panasonic - 63W1635 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 7Mm Disc, 390V; Voltage Rating Vac Panasonic
63W1635
Varistor, 7Mm Disc, 390V; Voltage Rating Vac Panasonic 63W1635
VARISTOR, 7MM DISC, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:ZNR V Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 7MM DISC, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:ZNR V Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1635
Product Name Varistor, 7Mm Disc, 390V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - 3SBMA8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 800 volts
View Details
Schottky 40V 15A Diode and Rectifier - 280-12TQ040PBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diodes - NC302 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details