Panasonic Varistor, 7Mm Disc, 240V; Voltage Rating Vac Panasonic ERZV07D241

Description
VARISTOR, 7MM DISC, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR V Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 7MM DISC, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR V Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 7Mm Disc, 240V; Voltage Rating Vac Panasonic - 63W1630 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 7Mm Disc, 240V; Voltage Rating Vac Panasonic
63W1630
Varistor, 7Mm Disc, 240V; Voltage Rating Vac Panasonic 63W1630
VARISTOR, 7MM DISC, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR V Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 7MM DISC, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR V Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1630
Product Name Varistor, 7Mm Disc, 240V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221204 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
General-purpose dual Schottky diode - BAS70-05W-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details