Panasonic Varistor, 7Mm Disc, 120V; Voltage Rating Vac Panasonic ERZV07D121

Description
VARISTOR, 7MM DISC, 120V; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:-; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 7mm; Varistor Type:High Surge Current; Peak Surge Current @ 8/20µs:1.75kA; Operating RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 7MM DISC, 120V; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:-; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 7mm; Varistor Type:High Surge Current; Peak Surge Current @ 8/20µs:1.75kA; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 7Mm Disc, 120V; Voltage Rating Vac Panasonic - 29AH5678 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 7Mm Disc, 120V; Voltage Rating Vac Panasonic
29AH5678
Varistor, 7Mm Disc, 120V; Voltage Rating Vac Panasonic 29AH5678
VARISTOR, 7MM DISC, 120V; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:-; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 7mm; Varistor Type:High Surge Current; Peak Surge Current @ 8/20µs:1.75kA; Operating RoHS Compliant: Yes

VARISTOR, 7MM DISC, 120V; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:-; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 7mm; Varistor Type:High Surge Current; Peak Surge Current @ 8/20µs:1.75kA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH5678
Product Name Varistor, 7Mm Disc, 120V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333329 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
SPAD modules - C16531-100GD - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details