Panasonic Varistor, 5Mm Disc, 470V; Voltage Rating Vac Panasonic ERZV05D471

Description
VARISTOR, 5MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:810V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 5MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:810V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 5Mm Disc, 470V; Voltage Rating Vac Panasonic - 63W1624 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5Mm Disc, 470V; Voltage Rating Vac Panasonic
63W1624
Varistor, 5Mm Disc, 470V; Voltage Rating Vac Panasonic 63W1624
VARISTOR, 5MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:810V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 5MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:810V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1624
Product Name Varistor, 5Mm Disc, 470V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes, Rectifiers - Arrays - 203CNQ100PBF - 1122877-203CNQ100PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details