Panasonic Varistor, 5Mm Disc, 200V; Voltage Rating Vac Panasonic ERZV05D201

Description
VARISTOR, 5MM DISC, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 5MM DISC, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 5Mm Disc, 200V; Voltage Rating Vac Panasonic - 63W1617 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5Mm Disc, 200V; Voltage Rating Vac Panasonic
63W1617
Varistor, 5Mm Disc, 200V; Voltage Rating Vac Panasonic 63W1617
VARISTOR, 5MM DISC, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 5MM DISC, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1617
Product Name Varistor, 5Mm Disc, 200V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K100UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
RF Diodes - CLA4601-219-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type RF Diodes
View Details
Rectifier Diodes, Type SBD - Model: YG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details